Part number 1714 is a top setting tool for staking single-end terminals, eyelets, or rivets with shank diameters from 0.062 inch (1.57 mm) to 0.098 inch (2.49 mm). It has a 0.250 inch (6.35 mm) diameter shank and is designed for use with the 1719 anvil holder and 1716 bottom anvil. This tool is part of the "BASIC" staking kit series, which enables unskilled operators to produce professional assemblies with minimal training.
Part Number: 1714
| Keystone Electronics Corp. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 1714 |
| Product Name | Staking Tool for .062 - .098 Dia Shanks |