56MU-LSM -- FIBER OPTIC CABLE
Greenlee Textron, Inc.
Fiber Optic Cable
56MU-LSM
Description
SINGLE MODE FIBER TYPE
Description
SINGLE MODE FIBER TYPE
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
56MU-LSM |
|
Product Name
|
Fiber Optic Cable |
|
Fiber Mode
|
SingleMode
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
25 mm (0.9843 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Wavelength
980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture
0.1800 to 0.2000
Maximum Attenuation
4 dB/km (1.22 dB/1000 ft)
View Details
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details