RS Components, Ltd. Drill Bits 215243

Description
RS PRO M10100550 Drill Bit
Request a Quote
Description
RS PRO M10100550 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 215243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
215243
Drill Bits 215243
RS PRO M10100550 Drill Bit

RS PRO M10100550 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 215243
Product Name Drill Bits
Diameter 0.217 inch (5.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material Hsco
View Details
Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Drill Bits - 214149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749051 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details