Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL PANEL METERS
TEXMATE, INC.
UM-40-ACV -- PANEL METERS
Texmate, Inc.
Panel Meters
UM-40-ACV
Description
Voltmeter LED - Red Characters Display Panel Mount
Quarktwin Technology Ltd.
Done
Datasheet
Description
Voltmeter LED - Red Characters Display Panel Mount
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
UM-40-ACV
Panel Meters
UM-40-ACV
Voltmeter LED - Red Characters Display Panel Mount
Voltmeter LED - Red Characters Display Panel Mount
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Digital Panel Meters
Product Number
UM-40-ACV
Product Name
Panel Meters
Voltage Range
0.5000 volts
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Panel Meters
VAF36-DEMO
View Details
2
suppliers
BinMaster, Inc.
Modbus Large Digital Display
DPM-300
Specs
Features
Alarms
Display Type
Combination
Character Size
Larger than 0.56 (14.2mm)
View Details
RS Components, Ltd.
Multi Function Panel Meters
9148505
Specs
Number Digits
4.0
Input Type
AC Current; DC Current; Current
Depth
36 mm (1.42 inch)
View Details
ABB Measurement & Analytics
Field Indicator
JDF200
Specs
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details