Texmate, Inc. Ac Volt Meter, Scaled Rms, 199.9V/700V; No. Of Digits / Alpha Texmate UM-35AC

Description
AC VOLT METER, SCALED RMS, 199.9V/700V; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 199.9V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC RoHS Compliant: NA
Datasheet
Description
AC VOLT METER, SCALED RMS, 199.9V/700V; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 199.9V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Volt Meter, Scaled Rms, 199.9V/700V; No. Of Digits / Alpha Texmate - 73K4972 - Newark, An Avnet Company
Chicago, IL, United States
Ac Volt Meter, Scaled Rms, 199.9V/700V; No. Of Digits / Alpha Texmate
73K4972
Ac Volt Meter, Scaled Rms, 199.9V/700V; No. Of Digits / Alpha Texmate 73K4972
AC VOLT METER, SCALED RMS, 199.9V/700V; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 199.9V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC RoHS Compliant: NA

AC VOLT METER, SCALED RMS, 199.9V/700V; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 199.9V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 73K4972
Product Name Ac Volt Meter, Scaled Rms, 199.9V/700V; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers