Texmate, Inc. Panel Display, Voltmeter, Led, 3.5Digit; No. Of Digits / Alpha Texmate SM-35-OA2

Description
PANEL DISPLAY, VOLTMETER, LED, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:-; Panel Cutout Height:24.6mm; Panel Cutout Width:64.8mm; Supply Voltage Min:4.5VDC RoHS Compliant: NA
Description
PANEL DISPLAY, VOLTMETER, LED, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:-; Panel Cutout Height:24.6mm; Panel Cutout Width:64.8mm; Supply Voltage Min:4.5VDC RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Panel Display, Voltmeter, Led, 3.5Digit; No. Of Digits / Alpha Texmate - 74K1755 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Voltmeter, Led, 3.5Digit; No. Of Digits / Alpha Texmate
74K1755
Panel Display, Voltmeter, Led, 3.5Digit; No. Of Digits / Alpha Texmate 74K1755
PANEL DISPLAY, VOLTMETER, LED, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:-; Panel Cutout Height:24.6mm; Panel Cutout Width:64.8mm; Supply Voltage Min:4.5VDC RoHS Compliant: NA

PANEL DISPLAY, VOLTMETER, LED, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:-; Panel Cutout Height:24.6mm; Panel Cutout Width:64.8mm; Supply Voltage Min:4.5VDC RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 74K1755
Product Name Panel Display, Voltmeter, Led, 3.5Digit; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details