Texmate, Inc. Autozeroing Panel Meter, Multifunction; No. Of Digits / Alpha Texmate RP-35A

Description
AUTOZEROING PANEL METER, MULTIFUNCTION; No. of Digits / Alpha:3.5; Meter Function:Multifuncti on; Meter Range:± 199.9mV to ± 1.2kV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:
Datasheet
Description
AUTOZEROING PANEL METER, MULTIFUNCTION; No. of Digits / Alpha:3.5; Meter Function:Multifuncti on; Meter Range:± 199.9mV to ± 1.2kV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autozeroing Panel Meter, Multifunction; No. Of Digits / Alpha Texmate - 99Y7187 - Newark, An Avnet Company
Chicago, IL, United States
Autozeroing Panel Meter, Multifunction; No. Of Digits / Alpha Texmate
99Y7187
Autozeroing Panel Meter, Multifunction; No. Of Digits / Alpha Texmate 99Y7187
AUTOZEROING PANEL METER, MULTIFUNCTION; No. of Digits / Alpha:3.5; Meter Function:Multifuncti on; Meter Range:± 199.9mV to ± 1.2kV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:

AUTOZEROING PANEL METER, MULTIFUNCTION; No. of Digits / Alpha:3.5; Meter Function:Multifunction; Meter Range:± 199.9mV to ± 1.2kV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:

Supplier's Site Datasheet
Panel Meters - RP-35A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
RP-35A
Panel Meters RP-35A
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99Y7187 RP-35A
Product Name Autozeroing Panel Meter, Multifunction; No. Of Digits / Alpha Texmate Panel Meters
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2313892 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Resistance, Potentiometer Signal, Voltage, Temperature
Width 92 mm (3.62 inch)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details