Texmate, Inc. Dc Volt Meter, 0.05V/0.1V/0.2V, 240Vac; No. Of Digits / Alpha Texmate DU-45MV

Description
DC VOLT METER, 0.05V/0.1V/0.2V, 240VAC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:± 50mV, ± 100mv, ± 200mV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC
Datasheet
Description
DC VOLT METER, 0.05V/0.1V/0.2V, 240VAC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:± 50mV, ± 100mv, ± 200mV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Volt Meter, 0.05V/0.1V/0.2V, 240Vac; No. Of Digits / Alpha Texmate - 22AC8976 - Newark, An Avnet Company
Chicago, IL, United States
Dc Volt Meter, 0.05V/0.1V/0.2V, 240Vac; No. Of Digits / Alpha Texmate
22AC8976
Dc Volt Meter, 0.05V/0.1V/0.2V, 240Vac; No. Of Digits / Alpha Texmate 22AC8976
DC VOLT METER, 0.05V/0.1V/0.2V, 240VAC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:± 50mV, ± 100mv, ± 200mV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

DC VOLT METER, 0.05V/0.1V/0.2V, 240VAC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:± 50mV, ± 100mv, ± 200mV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 22AC8976
Product Name Dc Volt Meter, 0.05V/0.1V/0.2V, 240Vac; No. Of Digits / Alpha Texmate
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details