Texmate, Inc. Dc Voltmeter, 2V/20V/200V, 240Vac; No. Of Digits / Alpha Texmate DU-35

Description
DC VOLTMETER, 2V/20V/200V, 240VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC
Datasheet
Description
DC VOLTMETER, 2V/20V/200V, 240VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Voltmeter, 2V/20V/200V, 240Vac; No. Of Digits / Alpha Texmate - 86R9545 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltmeter, 2V/20V/200V, 240Vac; No. Of Digits / Alpha Texmate
86R9545
Dc Voltmeter, 2V/20V/200V, 240Vac; No. Of Digits / Alpha Texmate 86R9545
DC VOLTMETER, 2V/20V/200V, 240VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

DC VOLTMETER, 2V/20V/200V, 240VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 86R9545
Product Name Dc Voltmeter, 2V/20V/200V, 240Vac; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers