Voltmeter, Frequency Meter LED - Red Characters Display Panel Mount
AC VOLT/FREQ METER, 30-350VAC/20-450HZ; No. of Digits / Alpha:4; Meter Function:AC Voltage / Frequency; Meter Range:30VAC to 350VAC / 20Hz to 450Hz; Digit Height:0.3"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | DD-40VHZ | 22AC8969 |
| Product Name | Panel Meters | Ac Volt/freq Meter, 30-350Vac/20-450Hz; No. Of Digits / Alpha Texmate |
| Voltage Range | 85 to 380 volts | 30 volts |