Texas Instruments High-Performance Analog Sensor and Detector Interfaces XTR117AIDRBR

Description
IC CURRENT TRANSMITTER 8SON
Request a Quote Datasheet
Description
IC CURRENT TRANSMITTER 8SON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 296-XTR117AIDRBRCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-XTR117AIDRBRCT-ND
Sensor and Detector Interfaces 296-XTR117AIDRBRCT-ND
IC CURRENT TRANSMITTER 8SON

IC CURRENT TRANSMITTER 8SON

Buy Now Datasheet
Sensor and Detector Interfaces - 296-XTR117AIDRBRTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-XTR117AIDRBRTR-ND
Sensor and Detector Interfaces 296-XTR117AIDRBRTR-ND
IC CURRENT TRANSMITTER 8SON

IC CURRENT TRANSMITTER 8SON

Buy Now Datasheet
Sensor and Detector Interfaces - 296-XTR117AIDRBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-XTR117AIDRBRDKR-ND
Sensor and Detector Interfaces 296-XTR117AIDRBRDKR-ND
IC CURRENT TRANSMITTER 8SON

IC CURRENT TRANSMITTER 8SON

Buy Now Datasheet
Singapore, Singapore
20mA Interface Transceiver IC
752-XTR117AIDRBR
20mA Interface Transceiver IC 752-XTR117AIDRBR
XTR117 4-20mA Current Loop Transmitter 8-SON -40 to 125 Product overview: XTR117AIDRBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDRBR can be used for catalog matching and distributor lookup.

XTR117 4-20mA Current Loop Transmitter 8-SON -40 to 125 Product overview: XTR117AIDRBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDRBR - 1119723-XTR117AIDRBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDRBR
1119723-XTR117AIDRBR
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDRBR 1119723-XTR117AIDRBR
Manufacturer: Texas Instruments Win Source Part Number: 1119723-XTR117AIDRBR Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Operating Supply Current: 20mA Alternative Parts (Cross-Reference): XTR117AIDGKT; XTR117AIDGKR; XTR117AIDGKRG4; XTR117AIDRBT; Introduction Date: June 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1119723-XTR117AIDRBR
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Family Name: XTR117
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): XTR117AIDGKT; XTR117AIDGKR; XTR117AIDGKRG4; XTR117AIDRBT;
Introduction Date: June 17, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor and Detector Interfaces - XTR117AIDRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR117AIDRBR
Sensor and Detector Interfaces XTR117AIDRBR
IC CURRENT TRANSMITTER 8SON

IC CURRENT TRANSMITTER 8SON

Buy Now
Sheung Wan, Hong Kong
Sensor Interface
XTR117AIDRBR
Sensor Interface XTR117AIDRBR
Sensor Interface XTR117 4-20mA Crnt Loop Transmitter

Sensor Interface XTR117 4-20mA Crnt Loop Transmitter

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - XTR117AIDRBR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR117AIDRBR
Interface - Sensor and Detector Interfaces XTR117AIDRBR
IC CURRENT TRANSMITTER 8SON

IC CURRENT TRANSMITTER 8SON

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR117AIDRBR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR117AIDRBR
Sensor and Detector Interfaces XTR117AIDRBR
IC CURRENT TRANSMITTER 8SON

IC CURRENT TRANSMITTER 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR117AIDRBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR117AIDRBR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR117AIDRBR
IC CURRENT TRANSMITTER 8SON

IC CURRENT TRANSMITTER 8SON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-XTR117AIDRBRCT-ND 752-XTR117AIDRBR 1119723-XTR117AIDRBR XTR117AIDRBR XTR117AIDRBR XTR117AIDRBR XTR117AIDRBR XTR117AIDRBR
Product Name Sensor and Detector Interfaces 20mA Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - XTR117AIDRBR Sensor and Detector Interfaces Sensor Interface Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Transmitter Storage Interface Sensor Interface Current Transmitter Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details