Texas Instruments High-Performance Analog Industrial 36V SOIC Interface Transceiver IC XTR116UA

Description
2-Wire Sensor Interface IC, 36V, 8-Pin SOIC, Industrial Product overview: XTR116UA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 36V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR116UA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Wire Sensor Interface IC, 36V, 8-Pin SOIC, Industrial Product overview: XTR116UA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 36V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR116UA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 36V SOIC Interface Transceiver IC
752-XTR116UA
Industrial 36V SOIC Interface Transceiver IC 752-XTR116UA
2-Wire Sensor Interface IC, 36V, 8-Pin SOIC, Industrial Product overview: XTR116UA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 36V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR116UA can be used for catalog matching and distributor lookup.

2-Wire Sensor Interface IC, 36V, 8-Pin SOIC, Industrial Product overview: XTR116UA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 36V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR116UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR116UA-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
XTR116UA-ND
Sensor and Detector Interfaces XTR116UA-ND
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR116UA - 004792-XTR116UA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR116UA
004792-XTR116UA
Interface - Interface - Sensor and Detector Interfaces - XTR116UA 004792-XTR116UA
Manufacturer: Texas Instruments Win Source Part Number: 004792-XTR116UA Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR116 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 20mA Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 004792-XTR116UA
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Family Name: XTR116
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Operating Supply Current: 20mA
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial, Signal Processing

Buy Now Datasheet
Sensor and Detector Interfaces - XTR116UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR116UA
Sensor and Detector Interfaces XTR116UA
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Buy Now
Sheung Wan, Hong Kong
Sensor Interface
XTR116UA
Sensor Interface XTR116UA
Sensor Interface 4-20mA Current Loop Transmitters

Sensor Interface 4-20mA Current Loop Transmitters

Buy Now Datasheet
Sensor and Detector Interfaces - XTR116UA - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR116UA
Sensor and Detector Interfaces XTR116UA
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR116UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR116UA
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR116UA
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Supplier's Site
Interface - Sensor and Detector Interfaces - XTR116UA - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR116UA
Interface - Sensor and Detector Interfaces XTR116UA
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR116UA XTR116UA-ND 004792-XTR116UA XTR116UA XTR116UA XTR116UA XTR116UA XTR116UA
Product Name Industrial 36V SOIC Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - XTR116UA Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Transmitter Storage Interface Current Transmitter Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers