Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR116U XTR116U

Description
Manufacturer: Texas Instruments Win Source Part Number: 089169-XTR116U Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 089169-XTR116U Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR116U - 089169-XTR116U - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR116U
089169-XTR116U
Interface - Interface - Sensor and Detector Interfaces - XTR116U 089169-XTR116U
Manufacturer: Texas Instruments Win Source Part Number: 089169-XTR116U Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 089169-XTR116U
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 089169-XTR116U
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR116U
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245BPW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Sub-GHz RF Transmitter - ATA8710 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Operating Frequency 310 to 956 MHz
Supply Voltage 1.9 to 3.6 volts
View Details
Wireless Universal Transmitter - RF 96 ST SW868 - steute
Specs
Output Power 13.98 dBm
Data Rate 66 kbps
Operating Frequency 868 MHz
View Details