4-20mA Current Loop Transmitters 8-SOIC
CURRENT LOOP TRANSMITTER IC, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | XTR115UA/2K5 | 28AH6436 |
| Product Name | XTR115 4-20mA Current Loop Transmitters | Current Loop Transmitter Ic, Soic-8; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS |