The LM111QML is a voltage comparator designed for radiation-hardened applications, operating from a single 5V supply to ±15V. It is housed in a TO-99 package with 8 pins, measuring 150 mm in length, 126.49 mm in width, and 61.98 mm in height. The device supports input currents up to 200 nA maximum over temperature and differential input voltages up to ±30V. It is rated for operation from -55°C to 125°C and is qualified for high dose rates up to 50 krad(Si) and low dose rates up to 100 krad(Si), including ELDRS-free performance. The output can drive loads up to 50V at 50mA and is compatible with RTL, DTL, TTL, and MOS circuits. Offset voltage null and strobe capabilities are provided.
Voltage Comparator 8-TO-99 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962L0052401VGA |
| Product Name | LM111QML-SP Voltage Comparator |
| Supply Voltage (VS) | 5 to 36 volts |