Texas Instruments 36V SOIC Interface Transceiver IC XTR112UAE4

Description
Sensor and Detector Interface 36V 2-Wire 14-Pin SOIC Tube Product overview: XTR112UAE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR112UAE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor and Detector Interface 36V 2-Wire 14-Pin SOIC Tube Product overview: XTR112UAE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR112UAE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V SOIC Interface Transceiver IC - 752-XTR112UAE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V SOIC Interface Transceiver IC
752-XTR112UAE4
36V SOIC Interface Transceiver IC 752-XTR112UAE4
Sensor and Detector Interface 36V 2-Wire 14-Pin SOIC Tube Product overview: XTR112UAE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR112UAE4 can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 36V 2-Wire 14-Pin SOIC Tube Product overview: XTR112UAE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR112UAE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Sensor and Detector Interfaces - XTR112UAE4 - 056215-XTR112UAE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR112UAE4
056215-XTR112UAE4
Interface - Interface - Sensor and Detector Interfaces - XTR112UAE4 056215-XTR112UAE4
Manufacturer: Texas Instruments Win Source Part Number: 056215-XTR112UAE4 Packaging: Tube/Rail Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056215-XTR112UAE4
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 752-XTR112UAE4 056215-XTR112UAE4
Product Name 36V SOIC Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - XTR112UAE4
Device Type Transceiver Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260809-SI32184-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 1827158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details