Texas Instruments High-Performance Analog Sensor and Detector Interfaces XTR112UA

Description
IC CURRENT TRANSMITTER 14SOIC
Request a Quote Datasheet
Description
IC CURRENT TRANSMITTER 14SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - XTR112UA-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
XTR112UA-ND
Sensor and Detector Interfaces XTR112UA-ND
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR112UA - 036671-XTR112UA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR112UA
036671-XTR112UA
Interface - Interface - Sensor and Detector Interfaces - XTR112UA 036671-XTR112UA
Manufacturer: Texas Instruments Win Source Part Number: 036671-XTR112UA Packaging: Tube/Rail Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 036671-XTR112UA
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
36V 20mA SOIC Interface Transceiver IC
752-XTR112UA
36V 20mA SOIC Interface Transceiver IC 752-XTR112UA
36V 2-Wire Interface IC, 20mA Output, SOIC, 86dB CMRR Product overview: XTR112UA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 20mA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR112UA can be used for catalog matching and distributor lookup.

36V 2-Wire Interface IC, 20mA Output, SOIC, 86dB CMRR Product overview: XTR112UA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 20mA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR112UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR112UA
Sensor Interface XTR112UA
Sensor Interface 4-20mA Crnt Trnsmtr w/Sensor Exc & Lin

Sensor Interface 4-20mA Crnt Trnsmtr w/Sensor Exc & Lin

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - XTR112UA - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR112UA
Interface - Sensor and Detector Interfaces XTR112UA
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR112UA - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR112UA
Sensor and Detector Interfaces XTR112UA
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR112UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR112UA
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR112UA
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Supplier's Site
Sensor and Detector Interfaces - XTR112UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR112UA
Sensor and Detector Interfaces XTR112UA
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XTR112UA-ND 036671-XTR112UA 752-XTR112UA XTR112UA XTR112UA XTR112UA XTR112UA XTR112UA
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - XTR112UA 36V 20mA SOIC Interface Transceiver IC Sensor Interface Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Transmitter Transceiver Sensor Interface Current Transmitter Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Dual buffer/line driver; 3-state - 74AHCT2G125DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details