IC V TO I CONVERTER/XMTR 16 DIP
Manufacturer: Texas Instruments
Win Source Part Number: 036667-XTR110KP
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: Through Hole
Output Type: Current
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): XTR110KU/1K; XTR110AG; XTR110BG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Test & Measurement, System Monitoring
40V 1-Ch Sensor Interface IC, 25mA Out, PDIP Product overview: XTR110KP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 25mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40V, 25mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR110KP can be used for catalog matching and distributor lookup.
IC V TO I CONVERTER/XMTR 16 DIP
IC V TO I CONVERTER/XMTR 16 DIP
IC V TO I CONVERTER/XMTR 16 DIP
IC V TO I CONVERTER/XMTR 16 DIP
Sensor Interface Prec Vltg-To-Crnt Cnertr/Trnsmtr
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XTR110KP-ND | 036667-XTR110KP | 752-XTR110KP | XTR110KP | XTR110KP | XTR110KP | XTR110KP | XTR110KP |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - XTR110KP | 40V 25mA Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor Interface |
| Device Type | Sensor Interface | Transmitter | Transceiver | Sensor Interface | Current Transmitter | Storage Interface | Sensor Interface |