IC CURRENT TRANSMITTER 14SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 036665-XTR106UA
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
2-Wire Sensor Interface IC, 36V, 86dB CMRR, SOIC Product overview: XTR106UA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR106UA can be used for catalog matching and distributor lookup.
Sensor Interface 4-20mA Crnt Trnsmtr w/Bridger Exc & Lin
IC CURRENT TRANSMITTER 14SOIC
IC CURRENT TRANSMITTER 14SOIC
IC CURRENT TRANSMITTER 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XTR106UA-ND | 036665-XTR106UA | 752-XTR106UA | XTR106UA | XTR106UA | XTR106UA | XTR106UA |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - XTR106UA | 36V SOIC Interface Transceiver IC | Sensor Interface | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transmitter | Transceiver | Current Transmitter | Sensor Interface | Storage Interface |