Manufacturer: Texas Instruments
Win Source Part Number: 081254-XTR106U
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC CURRENT TRANSMITTER 14SOIC
Sensor Interface IC, 36V, Diff In, 20mA Out, SOIC Product overview: XTR106U from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 20mA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR106U can be used for catalog matching and distributor lookup.
IC CURRENT TRANSMITTER 14SOIC
IC CURRENT TRANSMITTER 14SOIC
Sensor Interface 4-20mA Crnt Trnsmtr w/Bridger Exc & Lin
IC CURRENT TRANSMITTER 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 081254-XTR106U | XTR106U-ND | 752-XTR106U | XTR106U | XTR106U | XTR106U | XTR106U |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - XTR106U | Sensor and Detector Interfaces | 36V 20mA SOIC Interface Transceiver IC | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor Interface | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Transmitter | Sensor Interface | Transceiver | Storage Interface | Current Transmitter | Sensor Interface |