Manufacturer: Texas Instruments
Win Source Part Number: 904135-XTR105U/2K5
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: XTR105
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CURRENT TRANSMITTER 14SOIC
INSTRUMENTATION AMPLIFIER, 100uV OFFSET-MAX, PDSO14, PLASTIC, MS-012AB, SOIC-14 Product overview: XTR105U/2K5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR105U/2K5 can be used for catalog matching and distributor lookup.
IC CURRENT TRANSMITTER 14SOIC
IC CURRENT TRANSMITTER 14SOIC
IC CURRENT TRANSMITTER 14SOIC
IC CURRENT TRANSMITTER 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 904135-XTR105U/2K5 | XTR105U/2K5-ND | 752-XTR105U/2K5 | XTR105U/2K5 | XTR105U/2K5 | XTR105U/2K5 | XTR105U/2K5 |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - XTR105U/2K5 | Sensor and Detector Interfaces | SOIC Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |