IC CURRENT TRANSMITTER 14DIP
Manufacturer: Texas Instruments
Win Source Part Number: 939893-XTR104BP
Operating Temperature Range: -40°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: XTR104
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
4-20mA Current Transmitter with Bridge Excitation And Linearization 16-PDIP Product overview: XTR104BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR104BP can be used for catalog matching and distributor lookup.
IC CURRENT TRANSMITTER 14DIP
IC CURRENT TRANSMITTER 14DIP
IC CURRENT TRANSMITTER 14DIP
IC CURRENT TRANSMITTER 14DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XTR104BP-ND | 939893-XTR104BP | 752-XTR104BP | XTR104BP | XTR104BP | XTR104BP | XTR104BP |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - XTR104BP | 20mA Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Current Transmitter | Storage Interface | Sensor Interface |