Texas Instruments High-Performance Analog 40V SOIC Interface Transceiver IC XTR101AU

Description
Sensor Interface IC, 40V, 16-Pin SOIC, Instrumentation Amp Product overview: XTR101AU from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor Interface IC, 40V, 16-Pin SOIC, Instrumentation Amp Product overview: XTR101AU from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V SOIC Interface Transceiver IC
752-XTR101AU
40V SOIC Interface Transceiver IC 752-XTR101AU
Sensor Interface IC, 40V, 16-Pin SOIC, Instrumentation Amp Product overview: XTR101AU from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AU can be used for catalog matching and distributor lookup.

Sensor Interface IC, 40V, 16-Pin SOIC, Instrumentation Amp Product overview: XTR101AU from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR101AU-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
XTR101AU-ND
Sensor and Detector Interfaces XTR101AU-ND
IC TWO-WIRE TRANSMITTER 16 SOIC

IC TWO-WIRE TRANSMITTER 16 SOIC

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR101AU - 036663-XTR101AU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR101AU
036663-XTR101AU
Interface - Interface - Sensor and Detector Interfaces - XTR101AU 036663-XTR101AU
Manufacturer: Texas Instruments Win Source Part Number: 036663-XTR101AU Packaging: Tube/Rail Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): XTR101BG; XTR101AP; XTR101AU; XTR101AU/1K; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 036663-XTR101AU
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): XTR101BG; XTR101AP; XTR101AU; XTR101AU/1K;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - XTR101AU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR101AU
Interface - Sensor and Detector Interfaces XTR101AU
IC TWO-WIRE TRANSMITTER 16 SOIC

IC TWO-WIRE TRANSMITTER 16 SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR101AU
Sensor Interface XTR101AU
Sensor Interface Prec Lo-Drift 4-20mA 2-Wire Trnsmtr

Sensor Interface Prec Lo-Drift 4-20mA 2-Wire Trnsmtr

Buy Now Datasheet
Sensor and Detector Interfaces - XTR101AU - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR101AU
Sensor and Detector Interfaces XTR101AU
IC TWO-WIRE TRANSMITTER 16 SOIC

IC TWO-WIRE TRANSMITTER 16 SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR101AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR101AU
Sensor and Detector Interfaces XTR101AU
IC TWO-WIRE TRANSMITTER 16 SOIC

IC TWO-WIRE TRANSMITTER 16 SOIC

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR101AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR101AU
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR101AU
IC TWO-WIRE TRANSMITTER 16 SOIC

IC TWO-WIRE TRANSMITTER 16 SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR101AU XTR101AU-ND 036663-XTR101AU XTR101AU XTR101AU XTR101AU XTR101AU XTR101AU
Product Name 40V SOIC Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - XTR101AU Interface - Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Transmitter Sensor Interface Current Transmitter Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Telecom - SI3203-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Dual Interface Transceiver IC - 710-54F193/BEA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers