Manufacturer: Texas Instruments
Win Source Part Number: 036662-XTR101AP
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: Through Hole
Output Type: Voltage
Input Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): XTR101BG; XTR101AU; XTR101AU/1K;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC TWO-WIRE TRANSMITTER 14 DIP
XTR101 PRECISION, LOW DRIFT 4-20 Product overview: XTR101AP from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AP can be used for catalog matching and distributor lookup.
Sensor Interface Prec Lo-Drift 4-20mA 2-Wire Trnsmtr
IC TWO-WIRE TRANSMITTER 14 DIP
IC TWO-WIRE TRANSMITTER 14 DIP
IC TWO-WIRE TRANSMITTER 14 DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 036662-XTR101AP | XTR101AP-ND | 752-XTR101AP | XTR101AP | XTR101AP | XTR101AP | XTR101AP |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - XTR101AP | Sensor and Detector Interfaces | Interface Transceiver IC | Sensor Interface | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transmitter | Sensor Interface | Transceiver | Current Transmitter | Sensor Interface | Storage Interface |