Texas Instruments High-Performance Analog Interface - Interface - Sensor and Detector Interfaces - XTR101AG XTR101AG

Description
Manufacturer: Texas Instruments Win Source Part Number: 1282419-XTR101AG Packaging: Tube Type: Current Transmitter Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-CDIP (0.300", 7.62mm) Output Type: Voltage Input Type: Differential Interface: 2-Wire Family Name: XTR101 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): XTR101AU/1K; XTR101AP; XTR101AU; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1282419-XTR101AG Packaging: Tube Type: Current Transmitter Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-CDIP (0.300", 7.62mm) Output Type: Voltage Input Type: Differential Interface: 2-Wire Family Name: XTR101 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): XTR101AU/1K; XTR101AP; XTR101AU; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR101AG - 1282419-XTR101AG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR101AG
1282419-XTR101AG
Interface - Interface - Sensor and Detector Interfaces - XTR101AG 1282419-XTR101AG
Manufacturer: Texas Instruments Win Source Part Number: 1282419-XTR101AG Packaging: Tube Type: Current Transmitter Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-CDIP (0.300", 7.62mm) Output Type: Voltage Input Type: Differential Interface: 2-Wire Family Name: XTR101 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): XTR101AU/1K; XTR101AP; XTR101AU; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1282419-XTR101AG
Packaging: Tube
Type: Current Transmitter
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-CDIP (0.300", 7.62mm)
Output Type: Voltage
Input Type: Differential
Interface: 2-Wire
Family Name: XTR101
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-CDIP
Alternative Parts (Cross-Reference): XTR101AU/1K; XTR101AP; XTR101AU;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor and Detector Interfaces - 296-XTR101AG-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-XTR101AG-ND
Sensor and Detector Interfaces 296-XTR101AG-ND
IC CURRENT TRANSMITTER 14CDIP

IC CURRENT TRANSMITTER 14CDIP

Buy Now Datasheet
20mA Interface Transceiver IC - 752-XTR101AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20mA Interface Transceiver IC
752-XTR101AG
20mA Interface Transceiver IC 752-XTR101AG
Precision, Low Drift 4-20mA Two-Wire Transmitter 14-CDIP SB Product overview: XTR101AG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AG can be used for catalog matching and distributor lookup.

Precision, Low Drift 4-20mA Two-Wire Transmitter 14-CDIP SB Product overview: XTR101AG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR101AG - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR101AG
Sensor and Detector Interfaces XTR101AG
IC CURRENT TRANSMITTER 14CDIP

IC CURRENT TRANSMITTER 14CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR101AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR101AG
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR101AG
IC CURRENT TRANSMITTER 14CDIP

IC CURRENT TRANSMITTER 14CDIP

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
XTR101AG
Sensor Interface XTR101AG
Sensor Interface Prec Lo-Drift 4-20mA 2-Wire Trnsmtr

Sensor Interface Prec Lo-Drift 4-20mA 2-Wire Trnsmtr

Buy Now Datasheet
Sensor and Detector Interfaces - XTR101AG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR101AG
Sensor and Detector Interfaces XTR101AG
IC CURRENT TRANSMITTER 14CDIP

IC CURRENT TRANSMITTER 14CDIP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282419-XTR101AG 296-XTR101AG-ND 752-XTR101AG XTR101AG XTR101AG XTR101AG XTR101AG
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR101AG Sensor and Detector Interfaces 20mA Interface Transceiver IC Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces
Device Type Sensor Interface; Transmitter Sensor Interface Transceiver Current Transmitter Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Interface Transceiver IC - 702-SI3201-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 9519APC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP28
View Details
2 suppliers