Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - XMS430FR6047IPZR XMS430FR6047IPZR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153368-XMS430FR6047 IPZR Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Number of UART Channels: 4
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153368-XMS430FR6047 IPZR Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Number of UART Channels: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - XMS430FR6047IPZR - 1153368-XMS430FR6047IPZR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - XMS430FR6047IPZR
1153368-XMS430FR6047IPZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - XMS430FR6047IPZR 1153368-XMS430FR6047IPZR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153368-XMS430FR6047 IPZR Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Number of UART Channels: 4

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153368-XMS430FR6047IPZR
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Number of UART Channels: 4

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1153368-XMS430FR6047IPZR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - XMS430FR6047IPZR
Package Type QFP; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Analog-to-Digital Converter IC - 700-SI8902B-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type 4-Wire, SPI
Package Type Tube
Packing Method Tube
View Details
6 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD12401-400JWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details