Texas Instruments XIO2221 PCI Express? To 1394b OHCI With 1-Port PHY XIO2221ZAY

Description
PCI Express? To 1394b OHCI With 1-Port PHY 167-NFBGA 0 to 70
Request a Quote Datasheet
Description
PCI Express? To 1394b OHCI With 1-Port PHY 167-NFBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XIO2221 PCI Express? To 1394b OHCI With 1-Port PHY - XIO2221ZAY - Texas Instruments
Dallas, TX, United States
XIO2221 PCI Express? To 1394b OHCI With 1-Port PHY
XIO2221ZAY
XIO2221 PCI Express? To 1394b OHCI With 1-Port PHY XIO2221ZAY
PCI Express? To 1394b OHCI With 1-Port PHY 167-NFBGA 0 to 70

PCI Express? To 1394b OHCI With 1-Port PHY 167-NFBGA 0 to 70

Buy Now Datasheet
Interface - Interface - Specialized - XIO2221ZAY - 1119428-XIO2221ZAY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - XIO2221ZAY
1119428-XIO2221ZAY
Interface - Interface - Specialized - XIO2221ZAY 1119428-XIO2221ZAY
Manufacturer: Texas Instruments Win Source Part Number: 1119428-XIO2221ZAY Packaging: Tray Applications: PCI Express to PCI Translation Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 167-NFBGA (12x12) Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1119428-XIO2221ZAY
Packaging: Tray
Applications: PCI Express to PCI Translation Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 167-NFBGA (12x12)
Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
XIO2221ZAY
PCI Interface IC XIO2221ZAY
PCI Interface IC PCI Expr To 1394b OHCI W/ 1-Port PHY

PCI Interface IC PCI Expr To 1394b OHCI W/ 1-Port PHY

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
XIO2221ZAY
Integrated Circuits (ICs) - Interface - Specialized XIO2221ZAY
IC INTFACE SPECIALIZED 167NFBGA

IC INTFACE SPECIALIZED 167NFBGA

Supplier's Site
Specialized - XIO2221ZAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
XIO2221ZAY
Specialized XIO2221ZAY
PCI Express to PCI Translation Bridge Interface 167-NFBGA (12x12)

PCI Express to PCI Translation Bridge Interface 167-NFBGA (12x12)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XIO2221ZAY 1119428-XIO2221ZAY XIO2221ZAY XIO2221ZAY XIO2221ZAY
Product Name XIO2221 PCI Express? To 1394b OHCI With 1-Port PHY Interface - Interface - Specialized - XIO2221ZAY PCI Interface IC Integrated Circuits (ICs) - Interface - Specialized Specialized
Technology PCI Express; IEEE 1394 IEEE 1394; IEEE 1394
Device Type XIO2221 PCI Express? To 1394b OHCI With 1-Port PHY Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type NFBGA BGA; 167-NFBGA (12x12) nFBGA-167 BGA BGA; 167-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details