x1 PCIe to 1394b OHCI Host Controller 167-NFBGA 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 043948-XIO2213BZAY
Packaging: Tray
Applications: PC's, PDA's
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 167-NFBGA (12x12)
Supply Voltage - Operating: 1.5V, 1.95V, 3.3V
Alternative Parts (Cross-Reference): XIO2213BZAJ;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
PC's, PDA's Interface 167-NFBGA (12x12)
IC INTFACE SPECIALIZED 167NFBGA
IC INTFACE SPECIALIZED 167NFBGA
IC INTFACE SPECIALIZED 167NFBGA
PCI Interface IC x1 PCIe to 1394b OHCI Host cntrlr
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2213BZAY | 043948-XIO2213BZAY | XIO2213BZAY | XIO2213BZAY | XIO2213BZAY | XIO2213BZAY | XIO2213BZAY |
| Product Name | XIO2213B x1 PCIe to 1394b OHCI Host Controller | Interface - Interface - Specialized - XIO2213BZAY | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | PCI Interface IC |
| Technology | IEEE 1394 | PCI; PCI | PCI; PCI | PCI | |||
| Device Type | XIO2213B x1 PCIe to 1394b OHCI Host Controller | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |