x1 PCIe to 1394b OHCI Host Controller 168-NFBGA 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1282124-XIO2213BZAJ
Packaging: Tray
Package: 168-TFBGA
Applications: PC's, PDA's
Mounting: SMD
Operating Supply Voltage: 1.5V, 3.3V
Interface: IEEE 1394
Family Name: XIO2213B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 168-NFBGA (7x7)
Alternative Parts (Cross-Reference): XIO2213BZAY;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
PC's, PDA's Interface 168-NFBGA (7x7)
PCI Interface IC x1 PCIe to 1394b OHCI Host Controller
IC INTFACE SPECIALIZED 168NFBGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2213BZAJ | 1282124-XIO2213BZAJ | XIO2213BZAJ | XIO2213BZAJ | XIO2213BZAJ |
| Product Name | XIO2213B x1 PCIe to 1394b OHCI Host Controller | Interface - Interface - Specialized - XIO2213BZAJ | Specialized | PCI Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | IEEE 1394 | IEEE 1394; IEEE 1394 | |||
| Device Type | XIO2213B x1 PCIe to 1394b OHCI Host Controller | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |