The XIO2213AZAY is a PCI Express to 1394b OHCI bridge with a three-port PHY, packaged in a 167-ball ZAY lead-free PBGA. It operates with 3.3-V and 1.5-V power terminals and supports an operating temperature range of 0 to 70°C.
x1 PCI Express to 1394b OHCI and 3-Port PHY 167-NFBGA 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 214560-XIO2213AZAY
Packaging: Tray
Applications: PC's, PDA's
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 167-NFBGA (12x12)
Supply Voltage - Operating: 1.5V, 1.95V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC INTFACE SPECIALIZED 167NFBGA
PC's, PDA's Interface 167-NFBGA (12x12)
1394 Interface IC PCI Express to 1394b OHCI Host Cntrlr
IC INTFACE SPECIALIZED 167NFBGA
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2213AZAY | 214560-XIO2213AZAY | XIO2213AZAY | XIO2213AZAY | XIO2213AZAY | XIO2213AZAY |
| Product Name | XIO2213A x1 PCI Express to 1394b OHCI and 3-Port PHY | Interface - Interface - Specialized - XIO2213AZAY | Specialized | Specialized | 1394 Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | PCI Express; IEEE 1394 | PCI | PCI; PCI | |||
| Device Type | XIO2213A x1 PCI Express to 1394b OHCI and 3-Port PHY | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS |