x1 PCI Express to 1394a OHCI and 2-Port PHY 175-BGA MICROSTAR
Manufacturer: Texas Instruments
Win Source Part Number: 800109-XIO2200AZHH
Packaging: Tray
Package: 175-BGA Microstar+
Applications: PCI Express to PCI Translation Bridge
Mounting: SMD
Operating Supply Voltage: 1.35 V ~ 1.65 V, 3 V ~ 3.6 V
Interface: PCI
Family Name: XIO2200A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 175-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): XIO2213BIZAY; XIO2213BZAY; XIO2213BZAJ;
Introduction Date: December 22, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
PCI Interface IC PCI Exp-PCI Bus Trans Bridge
IC INTERFACE SPECIALIZED 175BGA
PCI Express to PCI Translation Bridge Interface 175-BGA MICROSTAR (12x12)
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2200AZHH | 800109-XIO2200AZHH | XIO2200AZHH | XIO2200AZHH | XIO2200AZHH |
| Product Name | XIO2200A x1 PCI Express to 1394a OHCI and 2-Port PHY | Interface - Interface - Specialized - XIO2200AZHH | PCI Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | PCI Express; IEEE 1394 | PCI; PCI | |||
| Device Type | XIO2200A x1 PCI Express to 1394a OHCI and 2-Port PHY | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 1.35 V ~ 1.65 V~ 3 V ~ 3.6 V | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.35V ~ 1.65V, 3V ~ 3.6V |