The XIO2001 is a PCI Express to PCI Bus translation bridge that complies with the PCI Express to PCI/PCI-X Bridge Specification, Revision 1.0, and the PCI Express Base Specification, Revision 2.0. It supports a vó1 link with a maximum throughput of 250 MB/s in both directions simultaneously. The device can handle up to eight posted and four non-posted transactions for downstream traffic, and up to six posted and four non-posted transactions for upstream traffic. This bridge features advanced error reporting capabilities, including extended CRC support, and supports multiple power management states to optimize power consumption. It includes five multifunction general-purpose I/O terminals and a memory-mapped EEPROM serial-bus controller. The XIO2001 is available in various compact packages, including a 169-BGA option, making it suitable for applications in enterprise systems, personal electronics, and industrial automation.
x1 PCI Express to PCI Bus Translation Bridge 169-BGA MICROSTAR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 043947-XIO2001ZGU
Packaging: Tray
Applications: PCI Express to PCI Translation Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 169-BGA MicroStar (12x12)
Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 169BGA
PCI Interface IC x1 PCI Exp to PCI Bus Trans Bridge
PCI Express to PCI Translation Bridge Interface 169-BGA MicroStar (12x12)
IC INTERFACE SPECIALIZED 169BGA
IC INTERFACE SPECIALIZED 169BGA
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2001ZGU | 043947-XIO2001ZGU | XIO2001ZGU | XIO2001ZGU | XIO2001ZGU | XIO2001ZGU | XIO2001ZGU |
| Product Name | XIO2001 x1 PCI Express to PCI Bus Translation Bridge | Interface - Interface - Specialized - XIO2001ZGU | Integrated Circuits (ICs) - Interface - Specialized | PCI Interface IC | Specialized | Interface - Specialized | Specialized |
| Technology | PCI Express | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express | PCI Express; PCI Express | |||
| Device Type | XIO2001 x1 PCI Express to PCI Bus Translation Bridge | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |