x1 PCI Express to PCI Bus Translation Bridge 128-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1119423-XIO2001PNP
Packaging: Tray
Applications: PCI Express to PCI Translation Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-HTQFP (14x14)
Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V
Alternative Parts (Cross-Reference): XIO2001IPNP; PI7C9X110BNB; PI7C9X110BNBE; XIO2001PNP;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC INTFACE SPECIALIZED 128HTQFP
IC INTFACE SPECIALIZED 128HTQFP
PCI Interface IC x1 PCI Exp to PCI Bus Trans Bridge
PCI Express to PCI Translation Bridge Interface 128-HTQFP (14x14)
IC INTFACE SPECIALIZED 128HTQFP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2001PNP | 1119423-XIO2001PNP | XIO2001PNP | XIO2001PNP | XIO2001PNP | XIO2001PNP | XIO2001PNP |
| Product Name | XIO2001 x1 PCI Express to PCI Bus Translation Bridge | Interface - Interface - Specialized - XIO2001PNP | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | PCI Interface IC | Specialized | Specialized |
| Technology | PCI Express | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express | PCI Express; PCI Express | |||
| Device Type | XIO2001 x1 PCI Express to PCI Bus Translation Bridge | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |