x1 PCI Express to PCI Bus Translation Bridge 201-BGA MICROSTAR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 056210-XIO2000AZZZ
Packaging: Tray
Applications: PCI Express to PCI Translation Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 201-BGA MICROSTAR (15x15)
Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 126
PCI Express to PCI Translation Bridge Interface 201-BGA MICROSTAR (15x15)
IC INTERFACE SPECIALIZED 201BGA
IC INTERFACE SPECIALIZED 201BGA
IC INTERFACE SPECIALIZED 201BGA
PCI Interface IC PCI Express-PCI Bus Translation Bridge
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2000AZZZ | 056210-XIO2000AZZZ | XIO2000AZZZ | XIO2000AZZZ | XIO2000AZZZ | XIO2000AZZZ | XIO2000AZZZ |
| Product Name | XIO2000A x1 PCI Express to PCI Bus Translation Bridge | Interface - Interface - Specialized - XIO2000AZZZ | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | PCI Interface IC |
| Technology | PCI Express | PCI; PCI | PCI; PCI | PCI | |||
| Device Type | XIO2000A x1 PCI Express to PCI Bus Translation Bridge | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS |