x1 PCI Express to PCI Bus Translation Bridge 201-BGA MICROSTAR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 056209-XIO2000AGZZ
Packaging: Tray
Applications: PCI Express to PCI Translation Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 201-BGA MICROSTAR (15x15)
Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 126
IC INTERFACE SPECIALIZED 201BGA
PCI Express to PCI Translation Bridge Interface 201-BGA MICROSTAR (15x15)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2000AGZZ | 056209-XIO2000AGZZ | XIO2000AGZZ | XIO2000AGZZ |
| Product Name | XIO2000A x1 PCI Express to PCI Bus Translation Bridge | Interface - Interface - Specialized - XIO2000AGZZ | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | PCI Express | PCI; PCI |