IC INTERFACE SPECIALIZED 100BGA
PCI Interface IC x1 PCI Express PHY 100-BGA MICROSTAR 0 to 70
IC INTERFACE SPECIALIZED 100BGA
Interface 100-BGA MICROSTAR (12x12)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO1100ZGBR | XIO1100ZGBR | XIO1100ZGBR | XIO1100ZGBR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | PCI Interface IC | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | ||
| Supply Voltage | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.35V ~ 1.65V, 3V ~ 3.6V | ||
| Package Type | BGA | BGA-Microstar-100 | 100-LFBGA | BGA; 100-LFBGA |