IC DSP 32BIT 2CH SER I/O 144LQFP
IC DSP 32BIT 2CH SER I/O 144LQFP
Audio DSPs IC CobraNet Trns/AdNtwrkng Prcsr
IC DSP 32BIT 2CH SER I/O 144LQFP
IC DSP 32BIT 2CH SER I/O 144LQFP
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | CS496102-CQZR-ND | CS496102-CQZR | 143-CS496102-CQZR | CS496102-CQZR | CS496102-CQZR |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Audio DSPs IC CobraNet Trns/AdNtwrkng Prcsr | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | ||||
| Supply Voltage | 1.8V; 3.3V | ||||
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP |