Texas Instruments VSP5612 16 bit, 70MSPS Four Channel Imaging Analog Front End VSP5612RSHR

Description
16 bit, 70MSPS Four Channel Imaging Analog Front End 56-VQFN 0 to 85
Request a Quote
Description
16 bit, 70MSPS Four Channel Imaging Analog Front End 56-VQFN 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VSP5612RSHR is a 16-bit, 70MSPS four-channel imaging analog front end designed for high-speed applications involving CCD and CMOS sensors. It features four independent sampling channels, allowing for flexible multi-output configurations. The device operates with a power supply of 3.3V and includes a built-in low-dropout regulator (LDO) to support lower voltage requirements. This product supports selectable analog and digital gain, with an analog gain range from 0.5V/V to 3.5V/V and digital gain from 1V/V to 2V/V. It also incorporates an offset correction DAC with a range of ±250mV, enhancing signal integrity. The output can be configured for standard LVDS or CMOS signaling, accommodating various interfacing needs. The integrated timing generator facilitates sensor control, providing multiple clock signals for efficient operation. The VSP5612RSHR is suitable for applications in copiers, facsimile machines, and scanners, making it a versatile choice for imaging systems requiring high performance and precision.

Datasheet Summary
Powered by GS/AI

The VSP5612RSHR is a 16-bit, 70MSPS four-channel imaging analog front end designed for high-speed applications involving CCD and CMOS sensors. It features four independent sampling channels, allowing for flexible multi-output configurations. The device operates with a power supply of 3.3V and includes a built-in low-dropout regulator (LDO) to support lower voltage requirements. This product supports selectable analog and digital gain, with an analog gain range from 0.5V/V to 3.5V/V and digital gain from 1V/V to 2V/V. It also incorporates an offset correction DAC with a range of ±250mV, enhancing signal integrity. The output can be configured for standard LVDS or CMOS signaling, accommodating various interfacing needs. The integrated timing generator facilitates sensor control, providing multiple clock signals for efficient operation. The VSP5612RSHR is suitable for applications in copiers, facsimile machines, and scanners, making it a versatile choice for imaging systems requiring high performance and precision.

Suppliers

Company
Product
Description
Supplier Links
VSP5612 16 bit, 70MSPS Four Channel Imaging Analog Front End - VSP5612RSHR - Texas Instruments
Dallas, TX, United States
VSP5612 16 bit, 70MSPS Four Channel Imaging Analog Front End
VSP5612RSHR
VSP5612 16 bit, 70MSPS Four Channel Imaging Analog Front End VSP5612RSHR
16 bit, 70MSPS Four Channel Imaging Analog Front End 56-VQFN 0 to 85

16 bit, 70MSPS Four Channel Imaging Analog Front End 56-VQFN 0 to 85

Buy Now Datasheet
Analog Front End (AFE) - VSP5612RSHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
VSP5612RSHR
Analog Front End (AFE) VSP5612RSHR
4 Channel AFE 16 Bit 426 mW 56-VQFN (7x7)

4 Channel AFE 16 Bit 426 mW 56-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number VSP5612RSHR VSP5612RSHR
Product Name VSP5612 16 bit, 70MSPS Four Channel Imaging Analog Front End Analog Front End (AFE)
Device Type Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Interface Transceiver IC - 710-34P3410DCA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers