Automotive 4-Channel 12-Bit 80MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 105 Product overview: VSP5324TRGCRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-VSP5324TRGCRQ1 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 4 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 938880-VSP5324TRGCRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Analog to Digital Converter 4 Input 4 - 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: VSP5324
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52209-6, VSP5324TRGCRQ1-ND, 296-52209-2, 296-52209-1
Bit Analog to Digital Converter Input
12 Bit Analog to Digital Converter 4 Input 4 64-VQFN (9x9)
IC ADC 12BIT 64VQFN
IC ADC 12BIT 64VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-VSP5324TRGCRQ1 | 296-52209-2-ND | 938880-VSP5324TRGCRQ1 | VSP5324TRGCRQ1 | VSP5324TRGCRQ1 | VSP5324TRGCRQ1 | VSP5324TRGCRQ1 |
| Product Name | Automotive Quad VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - VSP5324TRGCRQ1 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Interface Type | Serial | Serial | Serial; LVDS - Serial | ||||
| Package Type | 64-VFQFN Exposed Pad | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Bulk; Bulk | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 64 |