Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2590ZWVR VSP2590ZWVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 106146-VSP2590ZWVR Packaging: Reel - TR Power (Watts): 340mW Number of Bits: 16 Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 159-NFBGA (8x8) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 106146-VSP2590ZWVR Packaging: Reel - TR Power (Watts): 340mW Number of Bits: 16 Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 159-NFBGA (8x8) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2590ZWVR - 106146-VSP2590ZWVR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2590ZWVR
106146-VSP2590ZWVR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2590ZWVR 106146-VSP2590ZWVR
Manufacturer: Texas Instruments Win Source Part Number: 106146-VSP2590ZWVR Packaging: Reel - TR Power (Watts): 340mW Number of Bits: 16 Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 159-NFBGA (8x8) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106146-VSP2590ZWVR
Packaging: Reel - TR
Power (Watts): 340mW
Number of Bits: 16
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 159-NFBGA (8x8)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 106146-VSP2590ZWVR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2590ZWVR
Package Type 159-NFBGA (8x8)
Unlock Full Specs
to access all available technical data

Similar Products

698 - 6000 MHz High Power RFFE GSM SP4T Switch - QM12114 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 1.65 to 1.95 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-8073-2-ND - DigiKey
Specs
Switch Type SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
3 suppliers