Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD3861DBQRE4 74CBTD3861DBQRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131211-74CBTD3861DB QRE4 Series: 74CBTD Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74CBTD3861 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): CBTD3861PW; CBTD3861PW,118; 74FST3861DTR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131211-74CBTD3861DB QRE4 Series: 74CBTD Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74CBTD3861 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): CBTD3861PW; CBTD3861PW,118; 74FST3861DTR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD3861DBQRE4 - 1131211-74CBTD3861DBQRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD3861DBQRE4
1131211-74CBTD3861DBQRE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD3861DBQRE4 1131211-74CBTD3861DBQRE4
Manufacturer: Texas Instruments Win Source Part Number: 1131211-74CBTD3861DB QRE4 Series: 74CBTD Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74CBTD3861 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): CBTD3861PW; CBTD3861PW,118; 74FST3861DTR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131211-74CBTD3861DBQRE4
Series: 74CBTD
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 74CBTD3861
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP/QSOP
Alternative Parts (Cross-Reference): CBTD3861PW; CBTD3861PW,118; 74FST3861DTR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V 20MHz SSOP Analog Switch and Multiplexer IC
743-74CBTD3861DBQRE4
5.5V 20MHz SSOP Analog Switch and Multiplexer IC 743-74CBTD3861DBQRE4
10-Bit FET Bus Switch, 5.5V, 20MHz, SSOP, Gold Product overview: 74CBTD3861DBQRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 20MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTD3861DBQRE4 can be used for catalog matching and distributor lookup.

10-Bit FET Bus Switch, 5.5V, 20MHz, SSOP, Gold Product overview: 74CBTD3861DBQRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 20MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTD3861DBQRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1131211-74CBTD3861DBQRE4 743-74CBTD3861DBQRE4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD3861DBQRE4 5.5V 20MHz SSOP Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 216278 - RS Components, Ltd.
Specs
Configuration MIPI 2-Data Lane Switch
Number of Pins 24
View Details
Signal Switches, Multiplexers, Decoders - 1727-2014-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G19GM,115 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details