Video Processor IC 48-LQFP (7x7) Package
Manufacturer: Texas Instruments
Win Source Part Number: 938879-VSP2272Y
Features: Video Processor IC - - 48-LQFP (7x7) Package
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Family Name: VSP2272
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-12542, -VSP2272YG4, -296-12542, -VSP2272Y-NDR, -VSP2272YG4-NDR, -296-12542-ND, -296-12542-NDR, 296-12542-NDR
IC VIDEO CCD SIGNAL PROC 48LQFP
Video Processor IC 48-LQFP (7x7) Package
IC VIDEO CCD SIGNAL PROC 48LQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 296-12542-ND | 938879-VSP2272Y | VSP2272Y | VSP2272Y | VSP2272Y |
| Product Name | Linear - Linear - Video Processing - VSP2272Y | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |