The QPL7434 is a 47 – 1218 MHz High Gain, Low EIN, Differential RF Optical Receiver for FTTH PON applications. It is a technology leader with an optical input range from -20 dBm to +2 dBm. The QPB7434, with recommended external control circuitry, provides automatic gain control to maintain a constant +24 dBmV to +29 dBmV / channel output to ensure consistent video quality. It runs on a single +5 V supply eliminating the need for an extra ONT supply.
| Qorvo | |
|---|---|
| Product Category | Video Processor ICs |
| Product Number | QPL7434 |
| Product Name | FTTH xPON Differential Video Receiver |
| Package/Case | QFN-20 |