Line Receiver, 1 Func, 2 Rcvr, PBGA100, 11 X 11 MM, 1.71 MM HEIGHT, 1 MM PITCH, ROHS COMPLIANT, MO-192, LBGA-100 Product overview: GS1559-CBE2 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS1559-CBE2 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 204488-GS1559-CBE2
Packaging: Tray
Type: Reclocker
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-LBGA (11x11)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Video Reclocker IC Serial SMPTE 100-LBGA (11x11) Package
Video Reclocker IC Serial SMPTE 100-LBGA (11x11) Package
IC VIDEO RECLOCKER 100BGA
IC VIDEO RECLOCKER 100BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS1559-CBE2 | 204488-GS1559-CBE2 | GS1559-CBE2-ND | GS1559-CBE2 | GS1559-CBE2 | GS1559-CBE2 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS1559-CBE2 | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |