Texas Instruments VSP1000 High Speed Buffer for CCD Sensor VSP1000DSFT

Description
High Speed Buffer for CCD Sensor 6-SON 0 to 85
Request a Quote
Description
High Speed Buffer for CCD Sensor 6-SON 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VSP1000 is a high-speed, low-noise buffer specifically designed for interfacing charge-coupled device (CCD) sensors with analog front-ends (AFEs). It features a 210 MHz, 3-dB bandwidth and a fast settling time, making it suitable for applications requiring rapid signal processing. The device operates at a low power consumption of 20 mW and is housed in an ultra-small 1 mm x 1 mm QFN package, which is only 0.35 mm high, facilitating space-saving designs on printed circuit boards. The VSP1000 includes adjustable active load current and output drive strength, allowing for customization based on specific bandwidth requirements and sensor characteristics. It supports a supply voltage range of 10 to 16 V and can operate within a temperature range of 0°C to +85°C. This buffer is particularly effective for driving Texas Instruments AFEs and can accommodate various CCD sensors from different manufacturers, making it a versatile choice for engineers working on high-speed imaging applications.

Datasheet Summary
Powered by GS/AI

The VSP1000 is a high-speed, low-noise buffer specifically designed for interfacing charge-coupled device (CCD) sensors with analog front-ends (AFEs). It features a 210 MHz, 3-dB bandwidth and a fast settling time, making it suitable for applications requiring rapid signal processing. The device operates at a low power consumption of 20 mW and is housed in an ultra-small 1 mm x 1 mm QFN package, which is only 0.35 mm high, facilitating space-saving designs on printed circuit boards. The VSP1000 includes adjustable active load current and output drive strength, allowing for customization based on specific bandwidth requirements and sensor characteristics. It supports a supply voltage range of 10 to 16 V and can operate within a temperature range of 0°C to +85°C. This buffer is particularly effective for driving Texas Instruments AFEs and can accommodate various CCD sensors from different manufacturers, making it a versatile choice for engineers working on high-speed imaging applications.

Suppliers

Company
Product
Description
Supplier Links
VSP1000 High Speed Buffer for CCD Sensor - VSP1000DSFT - Texas Instruments
Dallas, TX, United States
VSP1000 High Speed Buffer for CCD Sensor
VSP1000DSFT
VSP1000 High Speed Buffer for CCD Sensor VSP1000DSFT
High Speed Buffer for CCD Sensor 6-SON 0 to 85

High Speed Buffer for CCD Sensor 6-SON 0 to 85

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
VSP1000DSFT
Sensor Interface VSP1000DSFT
Sensor Interface Hi Spd Bfr for CCD Sensor

Sensor Interface Hi Spd Bfr for CCD Sensor

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number VSP1000DSFT VSP1000DSFT
Product Name VSP1000 High Speed Buffer for CCD Sensor Sensor Interface
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details