The VSP1000 is a high-speed, low-power unity-gain buffer designed for interfacing CCD sensors with analog front-ends. It operates from a 10 V to 16 V supply with a supply current of 2 mA and provides a 210 MHz bandwidth at a 2 mA drive current. The device features adjustable active load current and output drive strength for flexible CCD sensor interfacing. It is packaged in a 1 mm × 1 mm × 0.35 mm 6-pin QFN (DSF) package with an operating temperature range of 0°C to +85°C. The VSP1000DSFR variant is supplied in tape and reel packaging with a quantity of 5000 units per reel.
High Speed Buffer for CCD Sensor 6-SON 0 to 85
Sensor Interface Hi Spd Bfr for CCD Sensor
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | VSP1000DSFR | VSP1000DSFR |
| Product Name | VSP1000 High Speed Buffer for CCD Sensor | Sensor Interface |
| Device Type | Buffer |