Cirrus Logic, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CX496122-CQZ

Description
Win Source Part Number: 1155917-CX496122-CQZ Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Tray Standard Package: 60 Alternative Parts (Cross-Reference): CX496122CQZ; Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Cirrus Logic Inc. Other Names: 598-CX496122-CQZ Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1155917-CX496122-CQZ Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Tray Standard Package: 60 Alternative Parts (Cross-Reference): CX496122CQZ; Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Cirrus Logic Inc. Other Names: 598-CX496122-CQZ Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1155917-CX496122-CQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1155917-CX496122-CQZ
Win Source Part Number: 1155917-CX496122-CQZ Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Tray Standard Package: 60 Alternative Parts (Cross-Reference): CX496122CQZ; Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Cirrus Logic Inc. Other Names: 598-CX496122-CQZ Product Status: Obsolete

Win Source Part Number: 1155917-CX496122-CQZ
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: *
Package: Tray
Standard Package: 60
Alternative Parts (Cross-Reference): CX496122CQZ;
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Cirrus Logic Inc.
Other Names: 598-CX496122-CQZ
Product Status: Obsolete

Buy Now
32-bit 32BIT Dsp - 698-CX496122-CQZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Dsp
698-CX496122-CQZ
32-bit 32BIT Dsp 698-CX496122-CQZ
IC DSP 32BIT 16CH SER IO 144LQFP Product overview: CX496122-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CX496122-CQZ can be used for catalog matching and distributor lookup.

IC DSP 32BIT 16CH SER IO 144LQFP Product overview: CX496122-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CX496122-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CX496122-CQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CX496122-CQZ
IC DSP 32BIT 16CH SER IO 144LQFP

IC DSP 32BIT 16CH SER IO 144LQFP

Supplier's Site
Embedded - DSP (Digital Signal Processors) - CX496122-CQZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CX496122-CQZ
Embedded - DSP (Digital Signal Processors) CX496122-CQZ
IC DSP 32BIT 16CH SER IO 144LQFP

IC DSP 32BIT 16CH SER IO 144LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - CX496122-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CX496122-CQZ
DSP (Digital Signal Processors) CX496122-CQZ
IC DSP 32BIT 16CH SER IO 144LQFP

IC DSP 32BIT 16CH SER IO 144LQFP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1155917-CX496122-CQZ 698-CX496122-CQZ CX496122-CQZ CX496122-CQZ CX496122-CQZ
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 32-bit 32BIT Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - CS47048B-CQZR - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-LQFP Exposed Pad
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
DSC12x2/x3/x4 Differential MEMS Oscillator - DSC1200 - Microchip Technology, Inc.
Specs
Supply Voltage -3.3V; -3V; 2.25 - 3.63
Package Type Other; ['VDFN']
View Details