Single Bus Buffer Gate With 3-State Output, SN74AHC1G126-EP 5-SC70 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/14605-01XE |
| Product Name | SN74AHC1G126-EP Single Bus Buffer Gate With 3-State Output, SN74AHC1G126-EP |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.3,5 |
| Output Type | 3-State |
| Logic Family | AHC |