The OPA2227-EP is a dual high-precision, low-noise operational amplifier in an SOIC-8 package, designed for applications requiring accurate DC performance and wide bandwidth, including professional audio, data acquisition, and aerospace systems. It operates over a supply range of ±2.5 V to ±18 V with a specified temperature range of -55°C to 125°C. The device features a typical input voltage noise of 3 nV/√Hz, a gain bandwidth product of 8 MHz, a slew rate of 2.3 V/μs, a maximum input offset voltage of 100 μV at 25°C, and an open-loop gain of 160 dB. It is a pin-for-pin replacement for the OP-27 with enhanced specifications.
Enhanced Product High Precision, Low Noise Operational Amplifier 8-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/12610-01XE |
| Product Name | OPA2227-EP Enhanced Product High Precision, Low Noise Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 5 to 36 volts |
| VOS | 0.1000 millivolts |
| Quiescent Current (IQ) | 4300 microamps |
| CMRR | 108 dB |