Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter 48-HTQFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | V62/09626-01YE |
| Product Name | ADS1258-EP Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | HTQFP,VQFN |
| Screening Level | HiRel Enhanced Product |
| Resolution | 24 bits |
| INL | 168 LSB |